"Housing Plastic, Polycarbonate Gray Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1793120 | 277-16251-ND |
| Product Name | PCB Mounting Enclosures | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Material | Polycarbonate; Polycarbonate | Polycarbonate |
| NEMA Rating | NEMA Enclosures |