PHOENIX CONTACT USA Boxes 2203337

Description
"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 1.850"" W (195.00mm x 47.00mm) X 5.709"" (145.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 1.850"" W (195.00mm x 47.00mm) X 5.709"" (145.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16259-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 1.850"" W (195.00mm x 47.00mm) X 5.709"" (145.00mm)"

"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 1.850"" W (195.00mm x 47.00mm) X 5.709"" (145.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 195Mm X 145Mm X 47Mm; For Use With Phoenix Contact - 45AC8098 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 195Mm X 145Mm X 47Mm; For Use With Phoenix Contact
45AC8098
Enclosure, Dev Brd, 195Mm X 145Mm X 47Mm; For Use With Phoenix Contact 45AC8098
ENCLOSURE, DEV BRD, 195MM X 145MM X 47MM; For Use With:EPIC Development Boards; External Height:47mm; External Width:145mm; External Depth:195mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 195MM X 145MM X 47MM; For Use With:EPIC Development Boards; External Height:47mm; External Width:145mm; External Depth:195mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16259-ND 45AC8098
Product Name Boxes Enclosure, Dev Brd, 195Mm X 145Mm X 47Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers