"Housing Plastic, Polycarbonate Black Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"
ENCLOSURE, DEV BRD, 125MM X 87MM X 47MM; For Use With:Raspberry Pi Development Boards; External Height:47mm; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 277-16246-ND | 45AC8094 |
| Product Name | Boxes | Enclosure, Dev Brd, 125Mm X 87Mm X 47Mm; For Use With Phoenix Contact |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Features | Flame Retardant |