The Breadboard, Electronic Housing; Board Type Phoenix Contact (part number 52Y1246) is designed for self-assembly and is suitable for use with SMKDS-terminal blocks. It features a hole matrix PCB with a dimension of 2.54 mm, providing an assembly area of approximately 10,700 mm². The housing is made from FR 4-21 material and is colored green. It has a flammability rating of V0 according to UL 94 standards, ensuring a level of fire resistance. The product operates effectively at ambient temperatures up to 110 °C and complies with China RoHS regulations, indicating no hazardous substances above threshold values. Weighing 38.040 g, it is classified under various standards including eCl@ss and ETIM. This product is suitable for engineers looking for a reliable and compliant breadboard solution for their projects.
BREADBOARD, ELECTRONIC HOUSING; Board Type:Breadboard / Solderless; Board Material:-; Hole Diameter:-; External Height:-; External Width:-; Board Thickness:-; SVHC:No SVHC (15-Jan-2019); Product Range:UM BASIC 108 Kit RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 52Y1246 |
| Product Name | Breadboard, Electronic Housing; Board Type Phoenix Contact |
| Category | Developement Board |