PHOENIX CONTACT USA Terminal Blocks - Wire to Board 2201128

Description
TERM BLOCK 3POS 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2201128-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2201128-ND
Terminal Blocks - Wire to Board 2201128-ND
TERM BLOCK 3POS 7.5MM PCB

TERM BLOCK 3POS 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 2201128 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2201128
Fixed Terminal Blocks 2201128
Fixed Terminal Blocks FKDSO 2,5 HV/3- L 7,5 GY7035

Fixed Terminal Blocks FKDSO 2,5 HV/3- L 7,5 GY7035

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 2201128-ND 2201128
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 3 3
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details