PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 2200325

Description
HEADER NOMINAL CURRENT: 16 A RAT
Request a Quote Datasheet
Description
HEADER NOMINAL CURRENT: 16 A RAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17269-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17269-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17269-ND
HEADER NOMINAL CURRENT: 16 A RAT

HEADER NOMINAL CURRENT: 16 A RAT

Buy Now Datasheet
Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact - 82AH2581 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact
82AH2581
Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact 82AH2581
TERMINAL BLOCK, HEADER, 4POS, 16A ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 4POS, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17269-ND 82AH2581
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CSMXX0A1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-6304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details