PHOENIX CONTACT USA Terminal Blocks - Wire to Board 2200319

Description
TERM BLOCK 4POS 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14547-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14547-ND
Terminal Blocks - Wire to Board 277-14547-ND
TERM BLOCK 4POS 5MM PCB

TERM BLOCK 4POS 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 2200319 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2200319
Fixed Terminal Blocks 2200319
Fixed Terminal Blocks FKDSO 2,5/ 4-L KMGY

Fixed Terminal Blocks FKDSO 2,5/ 4-L KMGY

Buy Now Datasheet
Terminal Block, Wtb, 4Pos, 5Mm, Th Rohs Compliant Phoenix Contact - 82AH2579 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 5Mm, Th Rohs Compliant Phoenix Contact
82AH2579
Terminal Block, Wtb, 4Pos, 5Mm, Th Rohs Compliant Phoenix Contact 82AH2579
TERMINAL BLOCK, WTB, 4POS, 5MM, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, WTB, 4POS, 5MM, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14547-ND 2200319 82AH2579
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wtb, 4Pos, 5Mm, Th Rohs Compliant Phoenix Contact
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation Horizontal and Vertical with Board Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details