PHOENIX CONTACT USA Terminal Blocks - Wire to Board 2200315

Description
TERM BLOCK 2POS 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9172-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9172-ND
Terminal Blocks - Wire to Board 277-9172-ND
TERM BLOCK 2POS 5MM PCB

TERM BLOCK 2POS 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 2200315 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2200315
Fixed Terminal Blocks 2200315
Fixed Terminal Blocks FKDSO 2,5/ 2-L KMGY

Fixed Terminal Blocks FKDSO 2,5/ 2-L KMGY

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9172-ND 2200315
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation Horizontal and Vertical with Board Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-4-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details