PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2017224

Description
CONN TERM BLK FEED THROUGH GRAY
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-9163-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-9163-ND
Terminal Blocks - Din Rail, Channel 277-9163-ND
CONN TERM BLK FEED THROUGH GRAY

CONN TERM BLK FEED THROUGH GRAY

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2017224
DIN Rail Terminal Blocks 2017224
DIN Rail Terminal Blocks UHK 4-FS/FS(12-2 8-0

DIN Rail Terminal Blocks UHK 4-FS/FS(12-2 8-0

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9163-ND 2017224
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Tab Connection Slip-On
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Voltage Rating 250 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers