PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1996223

Description
TERM BLOCK PLUG 12POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6910-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6910-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6910-ND
TERM BLOCK PLUG 12POS STR 7.62MM

TERM BLOCK PLUG 12POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1996223 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1996223
Pluggable Terminal Blocks 1996223
Pluggable Terminal Blocks 12 Pos 7.62mm pitch Plug 24-8 AWG Spring

Pluggable Terminal Blocks 12 Pos 7.62mm pitch Plug 24-8 AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6910-ND 1996223
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details