PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1996045

Description
TERM BLOCK PLUG 5POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1996045-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1996045-ND
Terminal Blocks - Headers, Plugs and Sockets 1996045-ND
TERM BLOCK PLUG 5POS STR 7.62MM

TERM BLOCK PLUG 5POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1996045 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1996045
Pluggable Terminal Blocks 1996045
Pluggable Terminal Blocks 5 Pos 7.62mm pitch Plug 24-8 AWG Spring

Pluggable Terminal Blocks 5 Pos 7.62mm pitch Plug 24-8 AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1996045-ND 1996045
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.02 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF033F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details