TERM BLK 12POS TOP ENTRY 5MM PCB
Fixed Terminal Blocks SPT 2.5/12-V-5.0 5MM 12P VERT SPR
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6869-ND | 1991192 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 12 | 12 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 90° | 90° |