PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1991163

Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9157-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9157-ND
Terminal Blocks - Wire to Board 277-9157-ND
TERM BLK 9POS TOP ENTRY 5MM PCB

TERM BLK 9POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1991163 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1991163
Fixed Terminal Blocks 1991163
Fixed Terminal Blocks SPT 2.5/ 9-V-5.0 5MM 9P VERT SPR

Fixed Terminal Blocks SPT 2.5/ 9-V-5.0 5MM 9P VERT SPR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9157-ND 1991163
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PCB Terminal Blocks - 1-2213933-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details