TERM BLK 9P TOP ENTRY 3.5MM PCB
Fixed Terminal Blocks SPT 1.5/ 9-V-3.5 3.5MM 9P VERT SPR
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1990928-ND | 112257 | 1990928 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 9 | 9 | 9 |
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) |
| Orientation | 90° | 180°; Straight | 90° |