Fixed Terminal Blocks SPT 1.5/ 7-V-3.5 3.5MM 7P VERT SPR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1990902 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Spring Clamp; Spring Cage |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 7 |
| Contacts Pitch | 3.50 mm (0.14 inches) |