PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990892

Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14519-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14519-ND
Terminal Blocks - Wire to Board 277-14519-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 112415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
112415
Pluggable Terminal Blocks 112415
Phoenix Contact 1990892

Phoenix Contact 1990892

Supplier's Site
Fixed Terminal Blocks - 1990892 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990892
Fixed Terminal Blocks 1990892
Fixed Terminal Blocks SPT 1.5/ 6-V-3.5 3.5MM 6P VERT SPR

Fixed Terminal Blocks SPT 1.5/ 6-V-3.5 3.5MM 6P VERT SPR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14519-ND 112415 1990892
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 6 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 180°; Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers