PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990737

Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6464-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6464-ND
Terminal Blocks - Wire to Board 277-6464-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 112651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
112651
PCB Terminal Blocks 112651
Phoenix Contact 1990737

Phoenix Contact 1990737

Supplier's Site
Fixed Terminal Blocks - 1990737 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990737
Fixed Terminal Blocks 1990737
Fixed Terminal Blocks SPT 1.5/ 2-H-3.5 3.5MM 2P HORZ SPR

Fixed Terminal Blocks SPT 1.5/ 2-H-3.5 3.5MM 2P HORZ SPR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6464-ND 112651 1990737
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1407/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details