PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990083

Description
TERM BLOCK 10POS 45DEG 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 45DEG 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1802-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1802-ND
Terminal Blocks - Wire to Board 277-1802-ND
TERM BLOCK 10POS 45DEG 2.5MM PCB

TERM BLOCK 10POS 45DEG 2.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6482278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6482278
Pluggable Terminal Blocks 6482278
Phoenix Contact 1990083

Phoenix Contact 1990083

Supplier's Site
Fixed Terminal Blocks - 1990083 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990083
Fixed Terminal Blocks 1990083
Fixed Terminal Blocks PTSA 0.5/10-2.5-Z 10P 2.5MM 45DEG

Fixed Terminal Blocks PTSA 0.5/10-2.5-Z 10P 2.5MM 45DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1802-ND 6482278 1990083
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10 10
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 45 Degree Entry Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1123/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details