PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1989764

Description
TERM BLOCK 4POS 45DEG 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6833-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6833-ND
Terminal Blocks - Wire to Board 277-6833-ND
TERM BLOCK 4POS 45DEG 2.5MM PCB

TERM BLOCK 4POS 45DEG 2.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6482155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6482155
Pluggable Terminal Blocks 6482155
Phoenix Contact 1989764

Phoenix Contact 1989764

Supplier's Site
Fixed Terminal Blocks - 1989764 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1989764
Fixed Terminal Blocks 1989764
Fixed Terminal Blocks PTSA 0.5/ 4-2.5-F

Fixed Terminal Blocks PTSA 0.5/ 4-2.5-F

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
1989764
Connectors >> Spring Clamp System Terminal Block 1989764
2.5mm 2A 4P 300V Straight Green 4 1 Plugin,P=2.5mm Spring Clamp System Terminal Block ROHS

2.5mm 2A 4P 300V Straight Green 4 1 Plugin,P=2.5mm Spring Clamp System Terminal Block ROHS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6833-ND 6482155 1989764 1989764
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks Connectors >> Spring Clamp System Terminal Block
Mounting Options PCB Through hole PCB Straight
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 85 C (-40 to 185 F)
# of Contacts 4 4 4
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches) 2.50 mm (0.10 inches) 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0D6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details