2 Pos 3.5mm Terminal Block, 17.5A, 160V, Thru-Hole Product overview: 1988956 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 160V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1988956 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Win Source Part Number: 1380611-1988956
Category: Connectors, Interconnects>Termin
Series: COMBICON PTA
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 16-26 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250 pcs
Current: 10 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screw
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1988956 | 277-1779-ND | 1380611-1988956 | 15X5214 |
| Product Name | 17.5A 160V Electronic Connector | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Pta 1 5/ 2-3 5 Phoenix Contact |
| Gender | Male / Plug | |||
| Termination | Screw | Screw | ||
| Voltage Rating | 160 volts | |||
| Current Rating | 17.5 amps | 10.0 amps |