TERM BLOCK 10POS 45DEG 5MM PCB
Fixed Terminal Blocks PTA 1.5/10-5.0
PCB Screw Termination Block w housing interlock 5.0 mm pitch 45 degree 10 pos
DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-1772-ND | 1988888 | 70055190 |
Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks | PCB Screw Termination Block w housing interlock 5.0 mm pitch 45 degree 10 pos |
Mounting Options | PCB | PCB | |
Features | Interlocking (Side) | Terminal Plug | |
# of Contacts | 10 | 10 | |
Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | |
Orientation | 45 Degree Entry | 45 Degree Entry |