PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1987805

Description
TERM BLK 10POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9147-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9147-ND
Terminal Blocks - Wire to Board 277-9147-ND
TERM BLK 10POS TOP ENTRY 5MM PCB

TERM BLK 10POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6481938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6481938
Pluggable Terminal Blocks 6481938
Phoenix Contact 1987805

Phoenix Contact 1987805

Supplier's Site
Fixed Terminal Blocks - 1987805 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1987805
Fixed Terminal Blocks 1987805
Fixed Terminal Blocks PT 2 5/10-5 0-V

Fixed Terminal Blocks PT 2 5/10-5 0-V

Buy Now Datasheet
PCB screw termination block w housing interlock 5.0 mm pitch vertical 10 pos - 70055168 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB screw termination block w housing interlock 5.0 mm pitch vertical 10 pos
70055168
PCB screw termination block w housing interlock 5.0 mm pitch vertical 10 pos 70055168
PCB screw termination block w housing interlock 5.0 mm pitch vertical 10 pos

PCB screw termination block w housing interlock 5.0 mm pitch vertical 10 pos

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9147-ND 6481938 1987805 70055168
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks PCB screw termination block w housing interlock 5.0 mm pitch vertical 10 pos
Mounting Options PCB Through hole PCB
# of Contacts 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°; Right angle 180°
Body Material Polyamide (PA), Nylon Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1444044 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2060-452/998-404CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
3 suppliers