PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1987261

Description
TERM BLOCK PLUG 3POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-12402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-12402-ND
Terminal Blocks - Headers, Plugs and Sockets 277-12402-ND
TERM BLOCK PLUG 3POS 90DEG 5MM

TERM BLOCK PLUG 3POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1987261 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1987261
Pluggable Terminal Blocks 1987261
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12402-ND 1987261
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details