PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985399

Description
TERM BLOCK 22POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 22POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1642-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1642-ND
Terminal Blocks - Wire to Board 277-1642-ND
TERM BLOCK 22POS 45DEG 3.5MM PCB

TERM BLOCK 22POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1985399 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985399
Fixed Terminal Blocks 1985399
Fixed Terminal Blocks PTSA 1.5/22-3.5-Z 22P 3.5MM 45DEG

Fixed Terminal Blocks PTSA 1.5/22-3.5-Z 22P 3.5MM 45DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1642-ND 1985399
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 22 22
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.019 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers