PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985331

Description
TERM BLOCK 16POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 16POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1636-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1636-ND
Terminal Blocks - Wire to Board 277-1636-ND
TERM BLOCK 16POS 45DEG 3.5MM PCB

TERM BLOCK 16POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1985331 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985331
Fixed Terminal Blocks 1985331
Fixed Terminal Blocks PTSA 1.5/16-3.5-Z

Fixed Terminal Blocks PTSA 1.5/16-3.5-Z

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1636-ND 1985331
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 16 16
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers