PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985315

Description
TERM BLOCK 14POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 14POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1634-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1634-ND
Terminal Blocks - Wire to Board 277-1634-ND
TERM BLOCK 14POS 45DEG 3.5MM PCB

TERM BLOCK 14POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1985315 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985315
Fixed Terminal Blocks 1985315
Fixed Terminal Blocks PTSA 1.5/14-3.5-Z

Fixed Terminal Blocks PTSA 1.5/14-3.5-Z

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1634-ND 1985315
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 14 14
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers