PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985276

Description
TERM BLOCK 10POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1630-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1630-ND
Terminal Blocks - Wire to Board 277-1630-ND
TERM BLOCK 10POS 45DEG 3.5MM PCB

TERM BLOCK 10POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1985276 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985276
Fixed Terminal Blocks 1985276
Fixed Terminal Blocks PTSA 1.5/10-3.5-Z

Fixed Terminal Blocks PTSA 1.5/10-3.5-Z

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1630-ND 1985276
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2000-2201/353-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-818R-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details