PHOENIX CONTACT USA Pluggable Terminal Blocks 1985250

Description
Phoenix Contact 1985250
Request a Quote Datasheet
Description
Phoenix Contact 1985250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6482537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6482537
Pluggable Terminal Blocks 6482537
Phoenix Contact 1985250

Phoenix Contact 1985250

Supplier's Site
Terminal Blocks - Wire to Board - 277-1628-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1628-ND
Terminal Blocks - Wire to Board 277-1628-ND
TERM BLOCK 8POS 45DEG 3.5MM PCB

TERM BLOCK 8POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1985250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985250
Fixed Terminal Blocks 1985250
Fixed Terminal Blocks PTSA 1.5/8-3.5-Z

Fixed Terminal Blocks PTSA 1.5/8-3.5-Z

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6482537 277-1628-ND 1985250
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options Through hole PCB PCB
Termination Options Solder Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Through terminal block - 2000-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CIFXX003 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details