TERM BLOCK 16POS 45DEG 3.5MM PCB
Fixed Terminal Blocks PTSA 1.5/16-3.5-F
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14500-ND | 1985108 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 16 | 16 |
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |
| Orientation | 45 Degree Entry | |
| Body Material | Polyamide (PA), Nylon |