PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985043

Description
TERM BLOCK 10POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14498-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14498-ND
Terminal Blocks - Wire to Board 277-14498-ND
TERM BLOCK 10POS 45DEG 3.5MM PCB

TERM BLOCK 10POS 45DEG 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6482565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6482565
Pluggable Terminal Blocks 6482565
Phoenix Contact 1985043

Phoenix Contact 1985043

Supplier's Site
Fixed Terminal Blocks - 1985043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985043
Fixed Terminal Blocks 1985043
Fixed Terminal Blocks PTSA 1.5/10-3.5-F

Fixed Terminal Blocks PTSA 1.5/10-3.5-F

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14498-ND 6482565 1985043
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10 10
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers