PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984905

Description
TERM BLK 16POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 16POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1748-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1748-ND
Terminal Blocks - Wire to Board 277-1748-ND
TERM BLK 16POS TOP ENT 3.5MM PCB

TERM BLK 16POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984905 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984905
Fixed Terminal Blocks 1984905
Fixed Terminal Blocks PT 1.5/16-3.5V 16P VER 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/16-3.5V 16P VER 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1748-ND 1984905
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 16 16
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - A111909-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Pluggable Terminal Blocks - 1468252 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers