PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984882

Description
TERM BLK 14POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 14POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1746-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1746-ND
Terminal Blocks - Wire to Board 277-1746-ND
TERM BLK 14POS TOP ENT 3.5MM PCB

TERM BLK 14POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984882 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984882
Fixed Terminal Blocks 1984882
Fixed Terminal Blocks PT 1.5/14-3.5V 14P VER 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/14-3.5V 14P VER 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1746-ND 1984882
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 14 14
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3202/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details