PHOENIX CONTACT USA Pluggable Terminal Blocks 1984730

Description
Phoenix Contact 1984730
Request a Quote Datasheet
Description
Phoenix Contact 1984730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6488866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488866
Pluggable Terminal Blocks 6488866
Phoenix Contact 1984730

Phoenix Contact 1984730

Supplier's Site
Terminal Blocks - Wire to Board - 277-1731-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1731-ND
Terminal Blocks - Wire to Board 277-1731-ND
TERM BLK 14P SIDE ENT 3.5MM PCB

TERM BLK 14P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984730 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984730
Fixed Terminal Blocks 1984730
Fixed Terminal Blocks PT 1.5/14-3.5H 14P HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/14-3.5H 14P HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6488866 277-1731-ND 1984730
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options Through hole PCB
Termination Options Solder Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 14 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.052 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers