PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984727

Description
TERM BLK 13P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 13P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1730-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1730-ND
Terminal Blocks - Wire to Board 277-1730-ND
TERM BLK 13P SIDE ENT 3.5MM PCB

TERM BLK 13P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984727 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984727
Fixed Terminal Blocks 1984727
Fixed Terminal Blocks PT 1.5/13-3.5H 13P HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/13-3.5H 13P HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1730-ND 1984727
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 13 13
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7775-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - 1468255 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details