PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984714

Description
TERM BLK 12P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1729-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1729-ND
Terminal Blocks - Wire to Board 277-1729-ND
TERM BLK 12P SIDE ENT 3.5MM PCB

TERM BLK 12P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 12; 3.5 mm; 1.2 mm; M2 - 70055025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 12; 3.5 mm; 1.2 mm; M2
70055025
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 12; 3.5 mm; 1.2 mm; M2 70055025
Printed Circuit Terminal Block, Screw Type Connection Nominal current 10 A Nominal voltage 160 V The printed circuit terminal block have pitch of 3.5 mm.

Printed Circuit Terminal Block, Screw Type Connection

  • Nominal current 10 A
  • Nominal voltage 160 V
    The printed circuit terminal block have pitch of 3.5 mm.
Supplier's Site
Fixed Terminal Blocks - 1984714 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984714
Fixed Terminal Blocks 1984714
Fixed Terminal Blocks PT 1.5/12-3.5H 12P HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/12-3.5H 12P HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1729-ND 70055025 1984714
Product Name Terminal Blocks - Wire to Board Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 12; 3.5 mm; 1.2 mm; M2 Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details