PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984701

Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1728-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1728-ND
Terminal Blocks - Wire to Board 277-1728-ND
TERM BLK 11P SIDE ENT 3.5MM PCB

TERM BLK 11P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984701 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984701
Fixed Terminal Blocks 1984701
Fixed Terminal Blocks PT 1.5/11-3.5H 11P HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/11-3.5H 11P HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1728-ND 1984701
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details