PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984675

Description
TERM BLK 8POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1725-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1725-ND
Terminal Blocks - Wire to Board 277-1725-ND
TERM BLK 8POS SIDE ENT 3.5MM PCB

TERM BLK 8POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8045562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8045562
Pluggable Terminal Blocks 8045562
Phoenix Contact 1984675

Phoenix Contact 1984675

Supplier's Site
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 8; 3.5 mm; 1.2 mm; M2; PA - 70055021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 8; 3.5 mm; 1.2 mm; M2; PA
70055021
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 8; 3.5 mm; 1.2 mm; M2; PA 70055021
Printed Circuit Terminal Block, Screw Type Connection Nominal current 10 A Nominal voltage 160 V The printed circuit terminal block have pitch of 3.5 mm.

Printed Circuit Terminal Block, Screw Type Connection

  • Nominal current 10 A
  • Nominal voltage 160 V
    The printed circuit terminal block have pitch of 3.5 mm.
Supplier's Site
Fixed Terminal Blocks - 1984675 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984675
Fixed Terminal Blocks 1984675
Fixed Terminal Blocks PT 1.5/8-3.5H 8POS HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/8-3.5H 8POS HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1725-ND 8045562 70055021 1984675
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 8; 3.5 mm; 1.2 mm; M2; PA Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Features Interlocking (Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 8 8 8
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF03.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Fixed Terminal Blocks - 30.116/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details