PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984662

Description
TERM BLK 7POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1861-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1861-ND
Terminal Blocks - Wire to Board 277-1861-ND
TERM BLK 7POS SIDE ENT 3.5MM PCB

TERM BLK 7POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984662 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984662
Fixed Terminal Blocks 1984662
Fixed Terminal Blocks PT 1.5/7-3.5H 7POS HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/7-3.5H 7POS HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1861-ND 1984662
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-930-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details