PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984659

Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1724-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1724-ND
Terminal Blocks - Wire to Board 277-1724-ND
TERM BLK 6POS SIDE ENT 3.5MM PCB

TERM BLK 6POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1984659 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984659
Fixed Terminal Blocks 1984659
Fixed Terminal Blocks PT 1.5/6-3.5H 6POS HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/6-3.5H 6POS HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1724-ND 1984659
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers