PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984646

Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1723-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1723-ND
Terminal Blocks - Wire to Board 277-1723-ND
TERM BLK 5POS SIDE ENT 3.5MM PCB

TERM BLK 5POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 5; 3.5 mm; 1.2 mm; M2; PA - 70055018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 5; 3.5 mm; 1.2 mm; M2; PA
70055018
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 5; 3.5 mm; 1.2 mm; M2; PA 70055018
Printed Circuit Terminal Block, Screw Type Connection Nominal current 10 A Nominal voltage 160 V The printed circuit terminal block have pitch of 3.5 mm.

Printed Circuit Terminal Block, Screw Type Connection

  • Nominal current 10 A
  • Nominal voltage 160 V
    The printed circuit terminal block have pitch of 3.5 mm.
Supplier's Site
Fixed Terminal Blocks - 1984646 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984646
Fixed Terminal Blocks 1984646
Fixed Terminal Blocks PT 1.5/5-3.5H 5POS HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/5-3.5H 5POS HRZ 3.5mm SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1723-ND 70055018 1984646
Product Name Terminal Blocks - Wire to Board Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 5; 3.5 mm; 1.2 mm; M2; PA Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.259 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers