PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1984633

Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1860-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1860-ND
Terminal Blocks - Wire to Board 277-1860-ND
TERM BLK 4POS SIDE ENT 3.5MM PCB

TERM BLK 4POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6488535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488535
Pluggable Terminal Blocks 6488535
Phoenix Contact 1984633

Phoenix Contact 1984633

Supplier's Site
Futian, Shenzhen, China
Connectors >> Screw terminal
1984633
Connectors >> Screw terminal 1984633
10A 300V Green Straight 3.5mm 1 4 Plugin,P=3.5mm Screw terminal ROHS

10A 300V Green Straight 3.5mm 1 4 Plugin,P=3.5mm Screw terminal ROHS

Supplier's Site Datasheet
Fixed Terminal Blocks - 1984633 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1984633
Fixed Terminal Blocks 1984633
Fixed Terminal Blocks PT 1.5/4-3.5H 4POS HRZ 3.5mm SCREW

Fixed Terminal Blocks PT 1.5/4-3.5H 4POS HRZ 3.5mm SCREW

Buy Now Datasheet
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 4; 3.5 mm; 1.2 mm; M2; PA - 70055017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 4; 3.5 mm; 1.2 mm; M2; PA
70055017
Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 4; 3.5 mm; 1.2 mm; M2; PA 70055017
Printed Circuit Terminal Block, Screw Type Connection Nominal current 10 A Nominal voltage 160 V The printed circuit terminal block have pitch of 3.5 mm.

Printed Circuit Terminal Block, Screw Type Connection

  • Nominal current 10 A
  • Nominal voltage 160 V
    The printed circuit terminal block have pitch of 3.5 mm.
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1860-ND 6488535 1984633 1984633 70055017
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Connectors >> Screw terminal Fixed Terminal Blocks Terminal Block, Printed Circuit; 10 A; 160 V; 3.5 mm; 4; 3.5 mm; 1.2 mm; M2; PA
Mounting Options PCB Through hole Straight PCB
Features Interlocking (Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 4 4 4
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Terminal Blocks - Wire to Board - 2946-2086-3205/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details