PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1984374

Description
TERM BLOCK PLUG 8POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14497-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14497-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14497-ND
TERM BLOCK PLUG 8POS 90DEG 3.5MM

TERM BLOCK PLUG 8POS 90DEG 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984374 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984374
Pluggable Terminal Blocks 1984374
Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14497-ND 1984374
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers