PHOENIX CONTACT USA Pluggable Terminal Blocks 1984057

Description
Phoenix Contact 1984057
Request a Quote Datasheet
Description
Phoenix Contact 1984057
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6488557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488557
Pluggable Terminal Blocks 6488557
Phoenix Contact 1984057

Phoenix Contact 1984057

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1710-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1710-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1710-ND
TERM BLOCK PLUG 6POS 3.5MM

TERM BLOCK PLUG 6POS 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984057 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984057
Pluggable Terminal Blocks 1984057
Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6488557 277-1710-ND 1984057
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers