PHOENIX CONTACT USA Terminal Blocks - 1980844 1980844

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1010810-1980844 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Positions Stamped Voltage Rating: 160V Current Rating: 8A Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.488" (12.40mm) Wire Strip Length: 9mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1010810-1980844 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Positions Stamped Voltage Rating: 160V Current Rating: 8A Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.488" (12.40mm) Wire Strip Length: 9mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1980844 - 1010810-1980844 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1980844
1010810-1980844
Terminal Blocks - 1980844 1010810-1980844
Manufacturer: Phoenix Contact Win Source Part Number: 1010810-1980844 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Positions Stamped Voltage Rating: 160V Current Rating: 8A Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.488" (12.40mm) Wire Strip Length: 9mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1010810-1980844
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Positions Stamped
Voltage Rating: 160V
Current Rating: 8A
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.488" (12.40mm)
Wire Strip Length: 9mm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Plugs and Sockets - 1980844-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1980844-ND
Headers, Plugs and Sockets 1980844-ND
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1010810-1980844 1980844-ND
Product Name Terminal Blocks - 1980844 Headers, Plugs and Sockets
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details