PHOENIX CONTACT USA Headers, Plugs and Sockets 1973592

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1973592-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1973592-ND
Headers, Plugs and Sockets 1973592-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1973592-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details
Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers