PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1970359

Description
TERM BLOCK PLUG 4POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14486-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14486-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14486-ND
TERM BLOCK PLUG 4POS STR 10.16MM

TERM BLOCK PLUG 4POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1970359 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1970359
Pluggable Terminal Blocks 1970359
Pluggable Terminal Blocks 4 Pos 10.16mm pitch Plug 18-6 AWG Screw

Pluggable Terminal Blocks 4 Pos 10.16mm pitch Plug 18-6 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14486-ND 1970359
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange, Strain Relief
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6754 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TERM BLCK Rail MTD 1P 30A RED - 1492-H1RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers