TERM BLOCK PLUG 4POS STR 10.16MM
Pluggable Terminal Blocks 4 Pos 10.16mm Invert Plug 18-6AWG Screw
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2415989 | 277-6392-ND | 1969399 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 4 | 4 | 4 |
| Contacts Pitch | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) |
| Body Material | Polyamide | Polyamide (PA), Nylon |