TERM BLOCK PLUG 4POS STR 10.16MM
Pluggable Terminal Blocks 4 Pos 10.16mm pitch Plug 18-6 AWG Screw
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6208-ND | 4932759 | 1967472 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | Panel Mount; Panel mount | |
| Termination Options | Screw Clamp | Screw Clamp; Screw down | Screw Clamp; Screw |
| Features | Terminal Plug; Mating Flange | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |