PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1962710

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1962710-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1962710-ND
Terminal Blocks - Headers, Plugs and Sockets 1962710-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8540755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8540755
Pluggable Terminal Blocks 8540755
Phoenix Contact 1962710

Phoenix Contact 1962710

Supplier's Site
Pluggable Terminal Blocks - 1962710 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1962710
Pluggable Terminal Blocks 1962710
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1962710-ND 8540755 1962710
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring cage Push-In
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 to 8 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2001-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers