PHOENIX CONTACT USA Pluggable Terminal Blocks 1962626

Description
Phoenix Contact 1962626
Request a Quote Datasheet
Description
Phoenix Contact 1962626
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8540736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8540736
Pluggable Terminal Blocks 8540736
Phoenix Contact 1962626

Phoenix Contact 1962626

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-9116-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-9116-ND
Terminal Blocks - Headers, Plugs and Sockets 277-9116-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1962626 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1962626
Pluggable Terminal Blocks 1962626
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8540736 277-9116-ND 1962626
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4 to 8 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details